The ES1F_NL is a surface-mount ultrafast rectifier manufactured by Fairchild/ON Semiconductor. It is designed for applications requiring efficient rectification and fast switching speeds. This rectifier is commonly used in high-frequency circuits where minimizing switching losses is crucial.
Applications
- High-frequency inverters
- Freewheeling diodes in switching power supplies
- DC-DC converters
- Snubber circuits
- Polarity protection
Features
- Ultrafast recovery time
- Low forward voltage drop
- High surge current capability
- Surface-mount package
- RoHS compliant
Benefits
- Improved efficiency in switching power supplies due to reduced switching losses.
- Enhanced reliability due to high surge current capability.
- Simplified PCB assembly with surface-mount packaging.
- Compact design, enabling smaller and lighter power supply solutions.
- Environmentally friendly due to RoHS compliance.
Technical Specifications
The ES1F_NL features a repetitive peak reverse voltage (VRRM) of 75V and a maximum average forward rectified current (IF(AV)) of 1A. Its typical reverse recovery time (trr) is around 35ns. The forward voltage drop (VF) is typically 0.85V at 1A. It comes in a SOD-123 package. The operating junction temperature range is -65°C to +150°C. The maximum peak surge current is 30A.