The FAN2518S33XNL is a low-dropout (LDO) voltage regulator from Fairchild/ON Semiconductor. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The regulator is commonly used in battery-powered devices and other applications where efficiency and space are critical.
Applications
- Mobile phones
- Portable devices
- Wireless communication equipment
- Digital cameras
- MP3 players
Features
- Low dropout voltage
- Low quiescent current
- Over-current protection
- Thermal shutdown protection
- Small package size
Benefits
- Extended battery life in portable devices
- Stable and reliable voltage regulation
- Protection against damage from over-current and overheating
- Reduced board space requirements
Specifications
The FAN2518S33XNL has a fixed output voltage of 3.3V and a maximum output current of 300mA. The dropout voltage is typically 170mV at 300mA. The quiescent current is typically 60µA. It comes in an XDFN-6 package. The input voltage range is 2.5V to 6.5V. The regulator also includes short-circuit protection, ensuring safe operation under fault conditions.