EN
  • EN
  • DE

FAN6862WTY

Part No FAN6862WTY
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Highly Integrated Green-Mode PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173384-FAN6862WTY
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN6862WTY CAD Model

Description

The FAN6862WTY is a highly integrated Quasi-Resonant (QR) flyback controller from Fairchild Semiconductor/ON Semiconductor designed for high-performance, offline power supplies. This controller incorporates advanced features to achieve high efficiency, low standby power consumption, and robust protection for various power adapter applications.

Applications:

  • AC-DC Power Adapters for Laptops
  • AC-DC Power Adapters for Mobile Devices
  • Standby Power Supplies
  • Auxiliary Power Supplies

Features:

  • Quasi-Resonant (QR) Operation: Minimizes switching losses and EMI noise by turning on the MOSFET at the valley of the drain-source voltage.
  • Valley Switching: Further reduces switching losses and improves efficiency.
  • Low Startup Current: Reduces power consumption during startup, improving overall efficiency.
  • Linearly Decreasing Frequency (LDF): Improves light-load efficiency and reduces audible noise.
  • Frequency Hopping: Reduces EMI noise by spreading the switching frequency over a wider range.
  • Cycle-by-Cycle Current Limiting: Protects the MOSFET from overcurrent conditions.
  • Over-Voltage Protection (OVP): Prevents the output voltage from exceeding a safe limit.
  • Overload Protection (OLP): Protects the power supply from overload conditions.
  • Short-Circuit Protection (SCP): Protects the power supply from short-circuit conditions.
  • Under-Voltage Lockout (UVLO): Prevents the MOSFET from operating at low voltages, preventing damage.

Benefits:

  • High Efficiency: QR operation, valley switching, and LDF contribute to high efficiency across a wide load range.
  • Low Standby Power Consumption: Optimized for low standby power requirements, meeting energy efficiency standards.
  • Reduced EMI Noise: QR operation and frequency hopping reduce EMI noise, simplifying system design.
  • Robust Protection: Comprehensive protection features ensure reliable operation and prevent damage to the power supply.
  • Simplified Design: Integration of multiple functions simplifies the design process and reduces component count.

Additional Details:

The FAN6862WTY is typically used in conjunction with a MOSFET and a transformer to create a complete flyback power supply. The controller regulates the output voltage by adjusting the switching frequency and duty cycle of the MOSFET.

Key Specifications:

  • Operating Frequency: Up to 100 kHz
  • Startup Current: Low startup current

The FAN6862WTY provides a high-performance and cost-effective solution for designing efficient and reliable flyback power supplies.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess