The FDB44N25 is an N-Channel MOSFET designed for high-efficiency power switching applications. Manufactured by Fairchild/ON Semiconductor, this device is optimized for minimal on-state resistance (Rds(on)) and gate charge, contributing to reduced power losses and improved system efficiency.
Applications
- Synchronous Rectification in Power Supplies
- DC-DC Converters
- Motor Control
- Uninterruptible Power Supplies (UPS)
- Load Switching
Features
- High Avalanche Energy, 100% Tested
- RoHS Compliant
- Low Gate Charge (Typ. 21 nC)
- Rds(on) = 0.027Ω @ VGS = 10V
- Id = 44A
- Vds = 250V
Benefits
- Reduces power losses in switching applications, increasing overall efficiency.
- Enables higher switching frequencies due to lower gate charge.
- Provides robust performance under transient conditions due to high avalanche energy rating.
- Simplifies thermal management with low on-state resistance.
- Meets environmental regulations with RoHS compliance.
Technical Specifications
The FDB44N25 is an N-Channel enhancement mode MOSFET. It has a drain-source voltage (Vds) rating of 250V and a continuous drain current (Id) rating of 44A. The typical gate charge (Qg) is 21 nC, and the on-state resistance (Rds(on)) is 0.027Ω at a gate-source voltage (Vgs) of 10V. The device is designed to withstand high avalanche energy, making it suitable for applications with inductive loads. The device typically comes in a TO-220 package for efficient heat dissipation. The gate threshold voltage is between 2V and 4V.
This MOSFET is particularly well-suited for applications where efficiency and power density are critical. Its low on-state resistance minimizes conduction losses, while its low gate charge reduces switching losses. The high avalanche energy rating ensures reliable performance in demanding applications. Proper gate drive is essential to achieve optimal performance. It is important to consult the datasheet for detailed specifications and application recommendations.