EN
  • EN
  • DE

FDN335AN

Part No FDN335AN
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823245-FDN335AN
Ultra Librarian 3D Model Ultra Librarian FDN335AN CAD Model

Description

The FDN335AN is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for low-voltage, low on-resistance switching applications. This device is optimized for logic-level gate drive, making it well-suited for use in portable devices, load switching, and power management circuits where efficient power conversion is required.

Applications:

  • Load switching in portable devices
  • Power management in battery-powered systems
  • DC-DC converters
  • Solid-state relays
  • Motor control applications

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • Logic-Level Gate Drive: Allows direct drive from low-voltage microcontrollers and logic circuits.
  • Small Footprint: Available in a compact package for space-constrained applications.
  • PowerTrench® Technology: Advanced MOSFET technology for enhanced performance.
  • Low Gate Charge (Qg): Minimizes switching losses.

Benefits:

  • High Efficiency: Low on-resistance minimizes power dissipation, improving energy efficiency.
  • Simplified Drive Circuitry: Logic-level gate drive simplifies design and reduces the cost of drive circuitry.
  • Compact Design: Small footprint allows for integration in space-limited applications.
  • Extended Battery Life: Reduced power consumption leads to longer battery life in portable devices.
  • Reliable Performance: PowerTrench® technology ensures robust and dependable operation.

Additional Details:

The FDN335AN is characterized by a drain-source voltage (VDS) rating of 30V. The continuous drain current (ID) rating varies depending on the operating conditions and package. Its key feature is its low RDS(on) specified at a gate-source voltage (VGS) of 4.5V, enabling efficient switching with logic-level control signals. It is generally available in a surface-mount package optimized for thermal performance. It's frequently utilized in power management for portable electronics.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess