EN
  • EN
  • DE

FDS4895CNL

Part No FDS4895CNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058881-FDS4895CNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS4895CNL CAD Model

Description

The FDS4895CNL is a dual N-Channel PowerTrench® MOSFET from Fairchild/ON Semiconductor. It is designed for use in battery protection circuits, load switching, and other power management applications where two N-channel MOSFETs are needed in a single package.

Applications

  • Battery protection circuits
  • Load switching
  • Power management in portable devices
  • DC-DC converters

Features

  • 30V, 8A, RDS(on) = 0.028 Ω @ VGS = 10V
  • Low gate charge (typical 10nC)
  • Fast switching speed
  • Dual N-Channel MOSFETs in a single package
  • RoHS Compliant

Benefits

  • Space Saving: Dual MOSFETs in a single package reduce board space and component count.
  • Efficient Performance: Low RDS(on) minimizes conduction losses, leading to improved efficiency.
  • Fast Switching: Reduced switching losses due to fast switching speed and low gate charge.
  • Reliable Operation: Fairchild's PowerTrench® technology ensures robust and reliable performance.
  • Environmentally Friendly: RoHS compliant, meeting environmental standards.

Additional Details

The FDS4895CNL dual N-Channel MOSFET utilizes Fairchild Semiconductor's advanced PowerTrench® process to achieve very low on-resistance (RDS(on)), minimizing conduction losses and improving overall system efficiency. Its fast switching speed reduces switching losses, further enhancing efficiency. By integrating two MOSFETs into a single package, the FDS4895CNL helps reduce board space and component count, making it ideal for compact applications.

Each MOSFET is capable of handling a drain-source voltage of 30V and a continuous drain current of 8A. The low gate charge contributes to faster switching speeds and reduced switching losses. The FDS4895CNL is designed to meet the demanding requirements of modern power supply applications, providing a reliable and efficient solution for high-current, low-voltage power conversion.

You May Also Be Interested in

Panasonic
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN PLUG 1MM 16POS PNL MNT / 16 Rectangular Connectors - Housings Plug White 0.039" (1.00mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess