EN
  • EN
  • DE

FDS6894AZNL

Part No FDS6894AZNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058928-FDS6894AZNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDS6894AZNL CAD Model

Description

The FDS6894AZNL is a 30V N-Channel PowerTrench® MOSFET produced by Fairchild Semiconductor (now ON Semiconductor). It is engineered for optimal performance in synchronous rectification and other high-efficiency power conversion applications. It's known for its low on-resistance (RDS(on)) and gate charge, contributing to reduced power losses and improved switching speeds. The device comes in a compact SO-8 package which allows for space saving design.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • DC-DC Conversion: Employed in various DC-DC converter topologies.
  • Load Switching: Functions as a switch for controlling power to different loads.
  • Power Management in Portable Devices: Commonly found in smartphones, laptops, and tablets.

Features:

  • Low RDS(on): Reduces conduction losses and enhances efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Logic Level Gate Drive: Facilitates direct drive from low-voltage logic.
  • Compact SO-8 Package: Saves precious board space.
  • Avalanche Rated: Provides ruggedness against voltage transients.

Benefits:

  • High Efficiency: Low RDS(on) and Qg result in minimized power dissipation and improved efficiency.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Space Efficient: Compact SO-8 package enables denser board layouts.
  • Reliable Operation: Avalanche rating ensures stable operation even during voltage spikes.

Additional Details:

The FDS6894AZNL features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating of approximately 8.5A. The RDS(on) is typically around 8.5 mΩ at VGS = 10V. It's compliant with RoHS standards. This MOSFET is suitable for surface mount technology (SMT) assembly. Its thermal resistance characteristics are optimized for efficient heat dissipation, contributing to overall reliability. The device is designed to provide a balance between switching speed and conduction losses.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Essentra Components
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess