EN
  • EN
  • DE

FDS6910-NL

Part No FDS6910-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823268-FDS6910-NL
Ultra Librarian 3D Model Ultra Librarian FDS6910-NL CAD Model

Description

The FDS6910-NL is a dual N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high-efficiency synchronous buck converter applications. It integrates two MOSFETs in a single SO-8 package, optimizing board space and simplifying design.

Applications:

  • Synchronous rectification in DC-DC converters
  • Notebook computers
  • Point-of-load (POL) converters
  • Battery management systems

Features:

  • Dual N-Channel MOSFETs in a single package
  • Low on-resistance (RDS(on)) for both MOSFETs
  • Fast switching speed
  • Low gate charge (Qg)
  • SO-8 package for surface mount assembly
  • RoHS Compliant

Benefits:

  • Reduced board space requirements
  • Improved efficiency in synchronous buck converters
  • Simplified design and layout
  • Lower component count
  • Enhanced thermal performance

Technical Specifications:

The FDS6910-NL typically features a drain-source voltage (VDS) rating of 30V. The high-side MOSFET typically has an RDS(on) of around 25 mΩ at VGS = 10V, while the low-side MOSFET has a lower RDS(on) of around 15 mΩ at VGS = 10V, optimizing efficiency. The continuous drain current (ID) rating depends on thermal conditions. The gate charge (Qg) is low, minimizing driver losses. It is available in a standard SO-8 surface mount package.

The integration of two MOSFETs in a single package allows for a more compact and efficient design, especially in synchronous buck converter applications. The low RDS(on) minimizes conduction losses, improving overall efficiency. The fast switching speed reduces switching losses. The SO-8 package offers good thermal performance and is easy to assemble using standard surface mount techniques.

The FDS6910-NL is optimized for synchronous rectification, where the low-side MOSFET replaces the Schottky diode, significantly reducing power dissipation and improving efficiency. The different RDS(on) values for the high-side and low-side MOSFETs are chosen to optimize performance in this specific application. The FDS6910-NL is a suitable choice for applications requiring high efficiency, compact size, and ease of use.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess