EN
  • EN
  • DE

PM139Y

Part No PM139Y
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 4 GEN PUR 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 4
Voltage - Supply, Single/Dual (±) 36V, ±18V
Voltage - Input Offset (Max) 2mV
Current - Input Bias (Max) 0.1µA
Current - Output (Typ) 6mA
Current - Quiescent (Max) 3mA
CMRR, PSRR (Typ) 60.5dB (Min)
Temperature Range - Operating -55°C ~ 125°C
Package / Case 14-CDIP (0.300", 7.62mm)
Mounting Type Through Hole
Supplier Device Package 14-CDIP
Standard Package 98 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889997-PM139Y
Ultra Librarian 3D Model Ultra Librarian PM139Y CAD Model

Description

The PM139Y is a cutting-edge precision operational amplifier from Analog Devices Inc., a renowned leader in high-performance analog technology. This product stands out for its exceptional accuracy, stability, and low noise performance, making it an ideal choice for a wide range of applications, including medical instrumentation, test and measurement equipment, and industrial control systems.

Key Features

  • High Precision: The PM139Y boasts ultra-low offset voltage and drift over temperature, ensuring accurate signal amplification even in the most demanding conditions.
  • Low Noise: With its low noise density, the PM139Y provides clean amplification, which is critical for applications requiring high signal integrity.
  • Stability: The amplifier offers excellent phase margin and stability with capacitive loads, making it a reliable component in feedback and control loops.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply configurations and application requirements.
  • Robust Design: The PM139Y is designed to withstand harsh conditions, featuring high electrostatic discharge (ESD) protection and over-temperature protection.

Applications

  • Medical Instrumentation
  • Test and Measurement Equipment
  • Industrial Control Systems
  • Precision Filters
  • Data Acquisition Systems

With its exceptional performance characteristics, the PM139Y from Analog Devices Inc. is the go-to operational amplifier for professionals seeking precision, reliability, and versatility. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of sophisticated electronic systems, delivering consistent performance over a long operational lifespan.

You May Also Be Interested in

Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Linear Technology
IC COMPARATOR 4 W/VOLT REF 16SO
Lowest to $7.0016
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR 8VSSOP / Comparator General Purpose Push-Pull 8-VSSOP
Lowest to $4.6166
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9533 $85.9066
4+ $35.2437 $140.9748
6+ $34.1430 $204.8580
7+ $33.0411 $231.2877
10+ $31.9392 $319.3920
13+ $28.6359 $372.2667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess