EN
  • EN
  • DE

FDV337NNL

Part No FDV337NNL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059011-FDV337NNL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDV337NNL CAD Model

Description

The FDV337NNL is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for low-voltage, high-speed switching applications. It's commonly used in load switching, power management, and portable device applications.

Applications:

  • Load Switching: Efficiently switches power to various loads in electronic systems.
  • Power Management in Portable Devices: Used in battery management and power distribution in devices like laptops and smartphones.
  • DC-DC Conversion: Employed in voltage regulation circuits for efficient DC-DC conversion.
  • Backlighting: Used in backlighting circuits for displays.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, enhancing efficiency.
  • Fast Switching Speed: Enables efficient operation at higher frequencies, reducing switching losses.
  • Logic Level Gate Drive: Facilitates direct driving from microcontrollers and other logic circuits.
  • Low Input Capacitance: Reduces gate drive requirements.
  • RoHS Compliant: Complies with environmental regulations for hazardous substances.

Benefits:

  • Increased Energy Efficiency: Reduced power dissipation lowers energy consumption and heat generation.
  • Improved System Performance: Fast switching speeds allow for higher operating frequencies and faster response times.
  • Simplified Design: Logic level gate drive simplifies the interface with control circuits.
  • Reduced Gate Drive Requirements: Low input capacitance simplifies the gate drive circuitry.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details:

The FDV337NNL is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). The RDS(on) is specified at different gate-source voltages, reflecting its performance under varying operating conditions. It typically comes in a surface-mount package, such as a SOIC, allowing for efficient PCB assembly. Detailed specifications can be found in the manufacturer's datasheet, including maximum power dissipation, junction temperature, and switching characteristics. This device is well-suited for applications requiring high efficiency and fast switching in a small footprint.

You May Also Be Interested in

Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess