The FFA30U20DN is an Ultrafast Rectifier from Fairchild/ON Semiconductor. This device is designed for use in applications that require high-speed switching and low forward voltage drop. It's commonly used in power factor correction (PFC), motor control, and other power switching circuits.
Applications
- Power Factor Correction (PFC) circuits
- High-frequency inverters
- Freewheeling diodes
- Motor control circuits
- Switch-mode power supplies (SMPS)
Features
- Ultrafast recovery time
- Low forward voltage drop
- High avalanche energy
- High surge current capability
- Operating junction temperature : +175 °C
Benefits
- Improved efficiency in power conversion
- Reduced power losses and heat generation
- Enhanced system reliability
- Minimized switching noise
- Simplified thermal management
Technical Specifications
The FFA30U20DN features a maximum repetitive peak reverse voltage of 200V and a forward current of 30A. Its typical forward voltage drop is around 0.95V. The reverse recovery time is very fast, typically around 35ns. It is packaged in a TO-247. It is also RoHS compliant. The FFA30U20DN is designed for operation up to a junction temperature of 175°C, providing a robust and reliable performance in demanding applications.
This rectifier provides a combination of high-speed performance and robust design, making it an excellent choice for power electronics applications where efficiency and reliability are critical.