EN
  • EN
  • DE

FGH40N65UFD

Part No FGH40N65UFD
Manufacturer Fairchild/ON Semiconductor
Description 650V, 40A Field Stop IGBT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1174189-FGH40N65UFD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FGH40N65UFD CAD Model

Description

The FGH40N65UFD is a 650V, 40A insulated gate bipolar transistor (IGBT) manufactured by Fairchild/ON Semiconductor. It's designed for high-speed switching applications, combining the advantages of both MOSFETs and bipolar junction transistors. This IGBT offers high input impedance, making it easy to drive, and low on-state voltage, resulting in reduced power dissipation.

Applications

  • Induction heating
  • Uninterruptible power supplies (UPS)
  • Welding equipment
  • Power factor correction (PFC) circuits
  • Solar inverters

Features

  • High speed switching
  • Low on-state voltage
  • High input impedance
  • Short circuit ruggedness
  • Avalanche rated

Benefits

  • Improved efficiency in high-frequency switching applications.
  • Reduced power dissipation and improved thermal performance.
  • Simplified gate drive circuitry.
  • Enhanced reliability and robustness under fault conditions.
  • Protection against voltage transients.

The FGH40N65UFD features a low collector-emitter saturation voltage, which minimizes conduction losses and improves overall efficiency. Its fast switching speed reduces switching losses, further enhancing performance in high-frequency applications. The high input impedance simplifies the gate drive circuitry, reducing system cost and complexity. The IGBT's short circuit ruggedness provides protection against short circuit events, enhancing reliability. The avalanche rating ensures robustness against voltage transients. The device is typically packaged in a TO-247 package, which provides excellent thermal resistance and facilitates efficient heat dissipation. This IGBT is well-suited for applications requiring high efficiency, high speed, and robust performance.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess