The FJB102 is a PNP epitaxial planar transistor from Fairchild Semiconductor (now ON Semiconductor), designed for switching and amplifier applications. This transistor offers good performance characteristics in a small package.
Applications
- Switching circuits
- Amplifier circuits
- General purpose amplification
- Driver stages
- Load switches
Features
- Low Collector-Emitter Saturation Voltage: Reduces power dissipation in switching applications.
- High Current Gain: Provides good amplification characteristics.
- Small Signal Amplifier
- Epitaxial Planar Die Construction
- Lead Free Finish/RoHS Compliant
Benefits
- Efficient Switching: Low saturation voltage contributes to efficient switching performance.
- Good Amplification: High current gain allows for good signal amplification.
- Compact Design: Small package size allows for compact circuit designs.
- Versatile Application: Suitable for a wide range of switching and amplifier applications.
- Environmentally friendly: Lead Free and RoHS compliant.
Additional Details
The FJB102 has a collector-emitter voltage (Vceo) of -50V and a collector current (Ic) of -0.1A. It features a collector-base voltage (Vcbo) of -50V and an emitter-base voltage (Vebo) of -5V. The DC current gain (hFE) is typically between 85 and 170. The device is typically packaged in a SOT-23 package. It is designed for both switching and amplifier applications and is a commonly used general-purpose transistor.