The FM24C16 is a 16Kb serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from Fairchild Semiconductor (now ON Semiconductor). It uses a 2-wire serial interface (I2C) for communication, making it easy to integrate into microcontroller-based systems. EEPROMs are used for non-volatile storage of data, meaning the data is retained even when power is removed.
Applications
- Storing Configuration Data
- Storing User Preferences
- Storing Calibration Data
- Data Logging
- Serial Presence Detect (SPD) in Memory Modules
Features
- 16Kb (2048 x 8) Memory Organization
- 2-Wire Serial Interface (I2C)
- Low Voltage Operation (Typically 1.8V to 5.5V)
- Write Protect Feature
- Self-Timed Write Cycle
Benefits
- Non-volatile storage ensures data retention
- I2C interface simplifies communication with microcontrollers
- Low voltage operation reduces power consumption
- Write protect feature prevents accidental data modification
- Self-timed write cycle simplifies programming
Specifications (Typical)
- Memory Size: 16Kb (2048 x 8)
- Interface: I2C (2-Wire Serial)
- Supply Voltage: 1.8V to 5.5V
- Write Cycle Time: 5ms (typical)
- Operating Temperature Range: -40°C to +85°C
Being categorized as electronic surplus indicates it might be older stock or a discontinued part. Consult ON Semiconductor's website for up-to-date replacements.