EN
  • EN
  • DE

FMBSA56

Part No FMBSA56
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 0.5A SSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 250mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 700mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SuperSOT-6
Win Source Part Number 1039126-FMBSA56
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FMBSA56 CAD Model

Description

The FMBSA56 is a PNP bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. It's designed for general-purpose switching and amplification applications. This transistor is commonly used in a variety of electronic circuits for tasks such as signal amplification, switching, and driving loads.

Applications

  • Low-Power Amplifiers: Used in small-signal amplifier circuits for amplifying audio or other signals.
  • Switching Circuits: Employed as a switch to control the flow of current in various electronic circuits.
  • Driver Stages: Used as a driver to provide the necessary current to operate other components, such as relays or LEDs.
  • General-Purpose Amplification: Integrated into general-purpose amplification circuits for various applications.
  • Load Switching: Switching small loads like LEDs and low current relays.

Features

  • PNP Transistor: A PNP transistor allows current to flow from emitter to collector when the base is pulled low.
  • Low Saturation Voltage: Offers low saturation voltage, minimizing power dissipation when used as a switch.
  • High Current Gain (hFE): Provides a high current gain, allowing for efficient amplification.
  • Small Signal Amplifier: Can be used as a small signal amplifier.
  • Surface Mount Package: Typically available in a small surface-mount package, suitable for high-density board designs.

Benefits

  • Versatile Application: Suitable for a wide range of general-purpose switching and amplification applications.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Easy Integration: Small surface-mount package simplifies integration into electronic circuits.
  • Compact Design: Allows for space-saving designs in electronic devices.
  • Cost-Effective: Provides a cost-effective solution for switching and amplification needs.

Additional Details

The FMBSA56 typically has a collector-emitter voltage (Vceo) rating of -80V, a collector current (Ic) rating of -500mA and a power dissipation of 350mW. The DC current gain (hFE) typically ranges from 40 to 250, depending on the collector current. The operating temperature range is usually between -55°C and +150°C. The package is typically SOT-23. This transistor is commonly used in various consumer and industrial electronic applications where a general-purpose PNP transistor is required.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess