EN
  • EN
  • DE

FMMT449NL

Part No FMMT449NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1059456-FMMT449NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMMT449NL CAD Model

Description

The FMMT449NL is a medium power NPN Bipolar Junction Transistor (BJT) manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for general purpose amplification and switching applications. This transistor offers a good balance of current gain, voltage handling capability, and switching speed.

Applications:

  • General Purpose Amplification
  • Switching Circuits
  • Line Drivers
  • LED Drivers
  • Motor Control
  • Signal Amplification
  • Small Signal Switching

Features:

  • NPN Transistor: NPN polarity for versatile circuit designs.
  • Medium Power Dissipation: Suitable for moderate power applications.
  • High Collector Current: Enables driving loads with substantial current requirements.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • Fast Switching Speed: Allows for efficient switching operation.
  • Lead-Free Finish: Complies with environmental regulations.
  • SOT-23 Package: Small surface mount package for compact designs.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • Efficient Switching: Low saturation voltage and fast switching speed minimize power dissipation.
  • Compact Design: SOT-23 package enables miniaturization of electronic devices.
  • Reliable Performance: BJT technology provides robust and stable operation.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.

Additional Details:

The FMMT449NL has a collector-emitter voltage (VCEO) of 400V, a collector current (IC) of 500mA, and a power dissipation (PD) of 500mW. The current gain (hFE) is typically between 40 and 80. Its transition frequency (fT) is typically around 50 MHz. The SOT-23 package offers a small footprint, making it suitable for high-density circuit boards. It is commonly used in applications where size and efficiency are critical factors. The datasheet provides detailed electrical characteristics, including typical switching times, saturation voltages, and leakage currents. The transistor's performance is optimized for both linear amplification and switching applications. It's a popular choice for general-purpose applications due to its cost-effectiveness and performance characteristics.

You May Also Be Interested in

Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.1 STACK SMD / 40 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Lowest to $7.2286
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
Essentra Components
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 7/16 DIN, Connector Gender 1: Male, Connector Polarity 1: Standard, Connector...
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess