EN
  • EN
  • DE

FQT4N20L

Part No FQT4N20L
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 200V LOGIC N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175512-FQT4N20L
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FQT4N20L CAD Model

Description

The FQT4N20L is an N-Channel MOSFET from Fairchild Semiconductor, designed for applications requiring low gate charge and efficient switching. This MOSFET is optimized for use in power supplies, motor control, and other circuits where minimizing switching losses and enhancing efficiency are crucial.

Applications:

  • Switch-mode power supplies (SMPS)
  • DC-DC converters
  • Motor control circuits
  • Lighting ballasts
  • Uninterruptible power supplies (UPS)

Features:

  • N-Channel enhancement mode MOSFET
  • Low gate charge (Qg)
  • Fast switching speed
  • Low on-resistance (RDS(on))
  • Avalanche energy rated
  • Drain-Source Voltage: 200V

Benefits:

  • Improved efficiency due to low gate charge and RDS(on)
  • Reduced switching losses
  • Simplified drive requirements
  • Enhanced reliability due to avalanche rating
  • Lower power dissipation
  • Improved thermal performance

Additional Details:

The FQT4N20L's low gate charge minimizes the energy required to switch the MOSFET, resulting in reduced switching losses and improved efficiency. Its fast switching speed makes it suitable for high-frequency applications. The low on-resistance further reduces conduction losses, contributing to overall efficiency. The avalanche energy rating ensures that the MOSFET can withstand transient voltage conditions, enhancing its reliability.

This MOSFET is particularly well-suited for use in switch-mode power supplies, DC-DC converters, and motor control circuits. Its characteristics make it an excellent choice for designers seeking a high-performance and reliable switching solution. The FQT4N20L offers a combination of efficiency, reliability, and ease of use, making it a versatile component for a wide range of power electronics applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess