EN
  • EN
  • DE

FQU3P50

Part No FQU3P50
Manufacturer Fairchild/ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 500V P-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175539-FQU3P50
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FQU3P50 CAD Model

Description

The FQU3P50 is a P-Channel enhancement mode Power MOSFET produced by Fairchild/ON Semiconductor. This MOSFET is designed for applications requiring high voltage and current handling capabilities along with fast switching speeds. It's commonly used in power management circuits and high-efficiency switching applications.

Applications:

  • High-efficiency switch mode power supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC converters
  • Power inverters
  • Motor control circuits

Features:

  • P-Channel enhancement mode: Simplifies drive circuitry compared to N-Channel devices in some configurations.
  • High voltage rating (500V): Suitable for high voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Avalanche rated: Provides robustness against voltage transients.

Benefits:

  • Improved efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency in power conversion applications.
  • Simplified design: P-Channel configuration can simplify gate drive requirements in certain topologies.
  • Robustness: Avalanche rating enhances reliability in demanding environments.
  • High power handling: High voltage and current capabilities enable use in high-power applications.
  • Compact design: Reduces the overall size of the power circuit.

Additional Details:

The FQU3P50 typically comes in a TO-220 package. Key specifications include a drain-source voltage (VDS) of -500V, a continuous drain current (ID) of -3A, and an RDS(on) of typically 2.8 Ohms at VGS = -10V. The gate threshold voltage (VGS(th)) is typically between -2V and -4V. It's crucial to consult the datasheet for the most accurate and up-to-date specifications and application guidelines. Proper heatsinking is often necessary to manage the heat generated during operation, especially at higher current levels. The device is designed to handle high voltage stress, making it suitable for applications where voltage spikes are a concern.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess