EN
  • EN
  • DE

FRF1204UCX

Part No FRF1204UCX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823560-FRF1204UCX
Ultra Librarian 3D Model Ultra Librarian FRF1204UCX CAD Model

Description

The FRF1204UCX is a hyperfast rectifier diode manufactured by Fairchild/ON Semiconductor. It is designed for high-speed switching applications, offering excellent performance in terms of reverse recovery time and forward voltage drop. It's designed to minimize power loss and increase efficiency in various applications.

Applications:

  • Output Rectification: Used in the output rectification stage of switch-mode power supplies (SMPS).
  • Freewheeling Diode: Employed as a freewheeling diode in motor control circuits.
  • Power Factor Correction (PFC): Integrated into PFC circuits to improve energy efficiency.
  • High-Frequency Inverters: Utilized in high-frequency inverters for solar power and other renewable energy systems.
  • Snubber Circuits: Found in snubber circuits for voltage transient suppression.

Features:

  • Hyperfast Recovery Time: Provides quick reverse recovery time for efficient operation.
  • Low Forward Voltage Drop: Minimizes power losses during conduction.
  • High Voltage Rating: Rated for 400V reverse voltage (VR).
  • High Surge Current Capability: Capable of handling high surge currents.
  • Low Leakage Current: Minimizes reverse leakage current.

Benefits:

  • Improved Efficiency: Reduces power losses and increases overall system efficiency.
  • Enhanced Reliability: Offers stable and reliable performance in demanding applications.
  • Simplified Design: Simplifies design efforts due to its excellent characteristics.
  • Reduced Heat Dissipation: Low forward voltage drop results in lower heat generation.
  • Fast Switching: Hyperfast recovery time enables efficient operation in high-frequency applications.

Additional Details:

The FRF1204UCX has a forward current (IF) of 12A and a reverse recovery time (trr) of approximately 35 ns. It comes in a TO-220 package. This diode is specifically designed for applications where efficiency, reliability, and high-speed switching are critical factors. The hyperfast recovery time and low forward voltage drop make it an excellent choice for minimizing power losses and improving system performance.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess