EN
  • EN
  • DE

FS6S0965RT

Part No FS6S0965RT
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Fairchild Power Switch(FPS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175803-FS6S0965RT
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FS6S0965RT CAD Model

Description

The FS6S0965RT is a highly integrated Flyback Switch Mode Power Supply (SMPS) controller from Fairchild Semiconductor, now part of ON Semiconductor. It incorporates a SenseFET, which simplifies design and reduces component count for power supplies. The device is designed for off-line power supplies, providing high efficiency and reliability.

Applications

  • Adapter Power Supplies
  • Open Frame Power Supplies
  • Auxiliary Power Supplies
  • Standby Power Supplies
  • Battery Chargers

Features

  • Integrated SenseFET: Simplifies design and reduces external component count.
  • Low Startup Current: Reduces power consumption during startup.
  • Pulse-by-Pulse Current Limiting: Protects the device and the power supply from overcurrent conditions.
  • Over Voltage Protection (OVP): Prevents damage from excessive output voltage.
  • Thermal Shutdown Function: Protects the device from overheating.
  • Frequency Modulation for EMI Reduction: Reduces electromagnetic interference.
  • Built-in Soft Start: Reduces stress on components during startup.

Benefits

  • Simplified Design: The integrated SenseFET reduces the number of external components required, simplifying the design process and reducing board space.
  • High Efficiency: The device is designed to operate with high efficiency, reducing power consumption and heat generation.
  • Robust Protection: Overcurrent, overvoltage, and thermal shutdown protections ensure reliable operation.
  • Reduced EMI: Frequency modulation helps to reduce electromagnetic interference, making it easier to meet regulatory requirements.
  • Improved Reliability: Built-in soft start reduces stress on components during startup, improving overall reliability.

Technical Specifications (Typical):

  • Operating Frequency: 65 kHz
  • Input Voltage Range: 85 VAC to 265 VAC
  • Output Power: Up to 20W (depending on application and design)
  • OVP: 12V
  • Operating Temperature Range: -25°C to +85°C
  • Package: TO-220F

The FS6S0965RT is a cost-effective and reliable solution for off-line power supply applications. Its integrated features and robust protection mechanisms make it a suitable choice for a wide range of applications requiring efficient and stable power conversion. Always refer to the official datasheet for the most accurate and detailed specifications before using this component in a design.

You May Also Be Interested in

Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Diodes Incorporated
USBPOWERSWITCHTSOT25T&R3K / Power Switch/Driver 1:1 N/P-Channel 2A TSOT-25
Lowest to $0.1198
STMicroelectronics
CONFIGURABLE MULTI CHANNEL RELAY / Power Switch/Driver 1:4 24-HTSSOP
Lowest to $4.2673
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP / Power Switch/Driver 1:1 P-Channel 2.5A 8-MSOP-EP
Lowest to $0.1922
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5269 $61.0760
95+ $1.2532 $119.0540
145+ $1.2139 $176.0155
200+ $1.1746 $234.9200
255+ $1.1354 $289.5270
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess