EN
  • EN
  • DE
  • IT

FSFR1700L

Part No FSFR1700L
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC FPS POWER SWITCH 9-SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 500V
Topology Half-Bridge
Voltage - Start Up 14.5V
Supply Voltage - Operating 11.3 V to 25 V
Duty Cycle 50%
Frequency - Switching Up to 300kHz
Power (Watts) 200W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features EN, Frequency Control
Temperature Range - Operating -40°C to 130°C (TJ)
Case / Package 9-SIP
Mounting Through Hole
Win Source Part Number 040367-FSFR1700L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSFR1700L CAD Model

Description

The FSFR1700L is a half-bridge topology integrated circuit from Fairchild/ON Semiconductor.

  • Power: 200W
  • Output: Isolated
  • Voltage Breakdown: 500V
  • Duty Cycle: 50%
  • Switching Frequency: Up to 300kHz
  • Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
  • Startup Voltage: 14.5V
  • Control Features: EN and Frequency Control
  • Package: 9-SIP
  • Operating Temperature: -40°C to 130°C (TJ)
  • Status: Not for New Designs, Limited Supply and Demand

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.9417
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Need more? Email Us
Infineon Technologies
ICE3BS03 - PWM-FF (FIXED FREQUEN
Lowest to $1.1240
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223
Lowest to $9.9917
Infineon Technologies
IC OFFLINE SWITCH
Need more? Email Us
Power Integrations
28.5 W (85-265 VAC) 36.5 W (230 / Converter Offline Flyback, Secondary Side SR Topology 132kHz 8-PDIP-C
Lowest to $2.1054
Sanken
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.7529
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP / Converter Offline Flyback Topology 67kHz 8-MDIP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9016 $66.5560
85+ $1.5600 $132.6000
130+ $1.5122 $196.5860
180+ $1.4631 $263.3580
230+ $1.4139 $325.1970
310+ $1.2677 $392.9870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,618 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess