EN
  • EN
  • DE

NCP1011ST130T3

Part No NCP1011ST130T3
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK SOT223
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Supply (Vcc/Vdd) 8.5V ~ 10V
Duty Cycle 67%
Frequency - Switching 130kHz
Power (Watts) 19 W
Fault Protection Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223 (TO-261)
Mounting Type Surface Mount
Base Product Number NCP1011
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 647201-NCP1011ST130T3
Ultra Librarian 3D Model Ultra Librarian NCP1011ST130T3 CAD Model

Description

ON Semiconductor NCP1011ST130T3 - Self-Supplied Monolithic Switcher for Low Standby-Power Offline SMPS

The NCP1011ST130T3 is a highly integrated power-switching regulator from ON Semiconductor that offers a compact and efficient solution for low-power standby and auxiliary power supplies. This device is part of the NCP101x series, designed to minimize the number of external components, thus simplifying the power supply design and reducing the overall bill of materials.

One of the key features of the NCP1011ST130T3 is its self-supplied nature, which eliminates the need for an auxiliary winding or external bias, further reducing the complexity and cost of the power supply design. It integrates a fixed-frequency current-mode controller with a 700V MOSFET, enabling it to handle input voltages up to 265VAC with ease.

The device comes in a compact SOT-223 package, making it suitable for space-constrained applications. Its built-in Brown-Out feature ensures stable operation during low input voltage conditions, while the Auto-Recovery Overvoltage and Overcurrent Protections safeguard the device and the system it powers against various fault conditions.

With an internal frequency jittering function, the NCP1011ST130T3 reduces Electromagnetic Interference (EMI), which is crucial for applications that must comply with stringent EMI regulations. This feature, along with its high level of integration, makes the NCP1011ST130T3 an excellent choice for a wide range of applications, including:

  • Standby and auxiliary power supplies
  • AC-DC adapters for consumer electronics
  • Under-voltage lockout (UVLO)
  • Power supplies for appliances and smart meters
  • LED lighting drivers

The device's Short-Circuit Protection (SCP) with skip cycle provides an additional layer of security by preventing excessive power dissipation during overload or short-circuit conditions. This feature helps to extend the life of the power supply and the end product. Additionally, the NCP1011ST130T3 offers a low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.

In summary, the NCP1011ST130T3 from ON Semiconductor is a versatile and reliable switcher that provides an all-in-one solution for efficient power management in a variety of low-power applications.

You May Also Be Interested in

Infineon Technologies
20kHz~24kHz 10V~25.5V 800V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $2.0374
Fremont Micro Devices USA
IC OFFLINE SWITCH FLYBACK 8SOIC
Need more? Email Us
EG Micro
58.2kHz~61.8kHz 600V 7.5V~20V Half-Bridge SOP-16 AC DC Converters, Offline Switchers RoHS
Lowest to $0.4985
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.2848
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Bright Power
Converter Offline Buck Topology SOT-33-5
Lowest to $0.1165
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.6986
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP
Lowest to $2.0374
Infineon Technologies
DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5821

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess