EN
  • EN
  • DE

SN74LVC2G74DCUTE4

Part No SN74LVC2G74DCUTE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 140MHz
Max Propagation Delay @ V, Max CL 5.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 1100626-SN74LVC2G74DCUTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74DCUTE4 CAD Model

Description

Product Overview: SN74LVC2G74DCUTE4

The SN74LVC2G74DCUTE4 is a versatile single positive-edge-triggered D-type flip-flop from Texas Instruments, renowned for its high-performance and low-voltage operation. This device is part of the LVC family, which is known for its low-voltage CMOS technology, making it an ideal choice for interfacing with 3.3V and 5V systems. The SN74LVC2G74DCUTE4 is particularly well-suited for a wide range of applications, including computing, telecommunications, and consumer electronics.

Key Features:

  • Logic Type: D-Type Flip-Flop
  • Operating Voltage: 1.65V to 5.5V, accommodating a variety of logic level requirements.
  • Output Current: ±24mA, providing robust drive capability.
  • Propagation Delay Time: 3.4ns at 3.3V, ensuring fast response times for critical applications.
  • Mounting Type: Surface Mount, for efficient and space-saving PCB design.
  • Package / Case: VSSOP-8, offering a compact footprint.
  • Operating Temperature: -40°C to +85°C, suitable for industrial environments.

Performance and Quality:

The SN74LVC2G74DCUTE4 is designed with the highest standards of performance and reliability in mind. It features balanced propagation delays and transition times, which contribute to its high-speed operation. Moreover, the device is characterized for operation from -40°C to +85°C, ensuring dependable performance across a broad range of temperature conditions.

Applications:

This flip-flop is incredibly versatile and can be used in numerous applications. It is commonly used for data storage, data transferring, frequency division, and as a buffer or delay element in digital circuits. Its small size and low power consumption make it an excellent choice for portable and battery-powered devices.

Why Choose SN74LVC2G74DCUTE4?

With its combination of low power consumption, high-speed operation, and wide operating voltage range, the SN74LVC2G74DCUTE4 from Texas Instruments stands out as a reliable and efficient solution for modern digital applications. Its robust design and compatibility with mixed-voltage systems provide the flexibility needed for complex electronic systems, making it a smart choice for designers looking to optimize their digital circuit designs.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2354 $50.6110
455+ $0.2206 $100.3730
705+ $0.2131 $150.2355
1,010+ $0.1982 $200.1820
1,315+ $0.1908 $250.9020
1,640+ $0.1833 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess