EN
  • EN
  • DE
  • IT

FSL206MR

Part No FSL206MR
Manufacturer Fairchild/ON Semiconductor
Description Green Mode Fairchild Power Switch (FPS™)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175970-FSL206MR
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSL206MR CAD Model

Description

The FSL206MR is a highly integrated power switch designed for offline flyback converters. It incorporates a SenseFET and current mode PWM controller. It is generally used in power supplies for various electronic devices where space and efficiency are critical.

Applications

  • Power supplies for DVD players and recorders
  • Set-top boxes
  • Adapters for various electronic devices
  • Auxiliary power supplies

Features

  • Internal Avalanche-Rugged SenseFET
  • Advanced Burst-Mode Operation for Standby Power Saving
  • Built-in Protection Functions: Over Voltage Protection (OVP), Overload Protection (OLP), Over Temperature Protection (OTP), Short-Circuit Protection (SCP)
  • Frequency Modulation for Reduced EMI
  • Built-in Soft-Start

Benefits

  • Reduces component count and board space due to high level of integration.
  • Offers improved efficiency and low standby power consumption, meeting energy-saving regulations.
  • Provides comprehensive protection features enhancing system reliability and safety.
  • Simplifies power supply design.
  • Reduces EMI emissions, simplifying compliance with regulatory standards.

Additional Details

The FSL206MR operates in burst mode during light load conditions, minimizing power consumption. The integrated SenseFET simplifies design and reduces external component count. It offers comprehensive protection features, including over-voltage, overload, over-temperature, and short-circuit protection, ensuring robust and reliable operation. The frequency modulation feature helps to reduce EMI, making it easier to meet regulatory requirements. The device is typically available in an 8-pin DIP or SOP package.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3881 $58.2150
365+ $0.3188 $116.3620
565+ $0.3084 $174.2460
775+ $0.2991 $231.8025
1,000+ $0.2888 $288.8000
1,340+ $0.2587 $346.6580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess