The FST3245 is a high-speed CMOS 8-bit bus switch from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-performance bus switching applications where minimal signal distortion and propagation delay are critical. The FST3245 provides a fast and efficient way to isolate or connect different sections of a bus, allowing for flexible system configurations.
Applications:
- Bus Isolation
- Multiplexing and Demultiplexing
- Memory Interleaving
- Data Routing
- Level Translation
Features:
- Low On-Resistance (Ron): Minimizes signal attenuation and distortion.
- Fast Switching Speed: Provides minimal propagation delay, ensuring high-speed data transfer.
- TTL-Compatible Control Inputs: Allows for easy interface with TTL logic.
- CMOS Technology: Offers low power consumption.
- Break-Before-Make Switching: Prevents momentary short circuits during switching.
- Wide Operating Voltage Range: Supports a wide range of operating voltages.
Benefits:
- Improved System Performance: Fast switching speed and low on-resistance contribute to higher data transfer rates and reduced signal distortion.
- Reduced Power Consumption: CMOS technology minimizes power consumption, extending battery life in portable applications.
- Increased System Flexibility: Allows for flexible bus configurations and data routing.
- Simplified System Design: TTL-compatible control inputs simplify interfacing with existing logic.
Additional Details:
The FST3245 consists of eight independent single-pole, single-throw (SPST) switches. The control inputs determine whether the switches are on or off. The low on-resistance ensures that the signal is transmitted with minimal attenuation. The break-before-make switching characteristic prevents momentary short circuits during switching, protecting the system from damage. The device is typically available in SOIC, TSSOP, and other surface-mount packages.