EN
  • EN
  • DE

FSUSB20

Part No FSUSB20
Manufacturer Fairchild/ON Semiconductor
Description Low Voltage Ultra Low Power USB High Speed (480 Mbps) Dual DPDT Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1176108-FSUSB20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSUSB20 CAD Model

Description

The FSUSB20 is a USB high-side power switch manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed to protect USB ports and devices from overcurrent and short-circuit conditions. This switch provides a controlled current limit and thermal shutdown to safeguard the USB host and connected peripherals.

Applications:

  • USB Ports in Desktop and Laptop Computers
  • USB Hubs
  • Portable Devices (e.g., Smartphones, Tablets)
  • USB Dongles
  • Embedded Systems with USB Interfaces

Features:

  • Overcurrent Protection
  • Short-Circuit Protection
  • Thermal Shutdown
  • Controlled Rise Time
  • Reverse Blocking
  • Under-Voltage Lockout (UVLO)
  • Enable Input

Benefits:

  • Protects USB ports and devices from damage due to overcurrent and short-circuit conditions, increasing system reliability.
  • Prevents system crashes and data loss by quickly disconnecting the power supply during fault conditions.
  • Simplifies USB power management with controlled rise time and enable input.
  • Ensures safe operation by preventing reverse current flow from the USB device back to the host.
  • Reduces power consumption with under-voltage lockout, preventing operation at low voltages.

Additional Details:

The FSUSB20 operates from a supply voltage range of 2.7V to 5.5V. It features a typical current limit of 500mA, complying with USB standards. The controlled rise time minimizes inrush current during startup. The device's reverse blocking feature prevents current from flowing back into the power supply. The under-voltage lockout function ensures that the switch operates only when the supply voltage is within the specified range. The enable input allows for external control of the power switch. The device is available in a small package, suitable for space-constrained applications. The FSUSB20 is designed to meet USB specifications and protect sensitive electronic components from electrical damage. It is commonly used in a variety of USB-powered devices to ensure safe and reliable operation.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4361 $67.1805
11+ $11.0245 $121.2695
17+ $10.6803 $181.5651
23+ $10.3349 $237.7027
29+ $9.9908 $289.7332
39+ $8.9570 $349.3230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess