EN
  • EN
  • DE

G30N60RUFDSGH30N60RUFD

Part No G30N60RUFDSGH30N60RUFD
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1230187-G30N60RUFDSGH30N60RUFD
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G30N60RUFDSGH30N60RUFD CAD Model

Description

The G30N60RUFDSGH30N60RUFD refers to the G30N60RUFD, which is a fast switching Trench IGBT (Insulated Gate Bipolar Transistor) from Fairchild/ON Semiconductor. Designed for high-voltage, high-current, and high-speed switching applications, it combines the benefits of MOSFETs and bipolar transistors. This IGBT is suitable for power inverters, UPS systems, and motor drives.

Applications:

  • Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Induction Heating
  • Welding Equipment
  • Solar Inverters

Features:

  • Trench IGBT Technology: Provides lower on-state voltage and improved switching performance.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • High Voltage Capability: 600V breakdown voltage.
  • Low Saturation Voltage: Minimizes conduction losses.
  • Robust Avalanche Capability: Enhances reliability under transient conditions.

Benefits:

  • Increased Efficiency: Lower on-state voltage and faster switching speeds contribute to higher efficiency.
  • Reduced Heat Dissipation: Lower losses result in reduced heat generation.
  • Simplified Design: Easy to drive and implement in various power electronic circuits.
  • Improved Reliability: Avalanche rating enhances the device's robustness.
  • Compact Design: Allows for smaller and more compact power converter designs.

Additional Details:

The G30N60RUFD typically features a continuous collector current rating of 30A (at a specified temperature) and a voltage rating of 600V. It's commonly available in a TO-247 package. Consulting the manufacturer's datasheet is crucial for specific parameters such as gate charge, turn-on and turn-off times, and thermal resistance. The gate threshold voltage and collector-emitter saturation voltage are also critical parameters for ensuring safe and efficient operation. Proper gate drive design and thermal management are essential for optimizing performance and reliability.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Crouse-Hinds
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Mingtek
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess