EN
  • EN
  • DE

HCPL-6N137

Part No HCPL-6N137
Manufacturer Fairchild/ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824663-HCPL-6N137
Ultra Librarian 3D Model Ultra Librarian HCPL-6N137 CAD Model

Description

The HCPL-6N137 is a high-speed optocoupler manufactured by Fairchild/ON Semiconductor. It's designed for high-speed digital interfacing and galvanic isolation. This device provides electrical isolation between circuits while enabling fast data transmission, making it suitable for various industrial and communication applications.

Applications:

  • Digital Logic Isolation: Isolates sensitive digital circuits from high-voltage or noisy environments, protecting microcontrollers and other components.
  • Microprocessor System Interface: Enables safe communication between microprocessors and external devices, especially in industrial control systems.
  • Power Inverter Control: Isolates control signals from high-power circuitry in inverters and motor drives, preventing damage from voltage spikes.
  • SMPS Feedback Control: Provides isolated feedback in Switched-Mode Power Supplies (SMPS) for regulating output voltage and current.
  • High-Speed Data Transmission: Used in data communication links where electrical isolation is required, such as in medical equipment or industrial networks.

Features:

  • High Data Rate: Supports data transmission rates up to 10 Mbps, suitable for high-speed digital interfaces.
  • High Common-Mode Transient Immunity: Provides excellent immunity to noise and voltage transients, ensuring reliable data transmission in noisy environments.
  • Guaranteed Performance: Offers guaranteed performance specifications, ensuring consistent and predictable behavior across operating conditions.
  • Wide Supply Voltage Range: Operates over a wide supply voltage range, typically from 4.5V to 5.5V, providing flexibility in system design.
  • Safety Certification: Complies with safety standards for electrical isolation, providing a high level of protection for equipment and personnel.

Benefits:

  • Enhanced System Reliability: Protects sensitive circuits from voltage spikes and noise, improving overall system reliability and uptime.
  • Improved Safety: Provides electrical isolation, protecting users and equipment from hazardous voltages.
  • Increased Performance: Enables high-speed data transmission without compromising signal integrity.
  • Simplified Design: Easy to integrate into existing systems due to its standard package and well-defined specifications.
  • Reduced Noise Interference: Minimizes the impact of noise on sensitive circuits, ensuring accurate and reliable data transmission.

Additional Details:

The HCPL-6N137 typically comes in an 8-pin DIP or SOIC package. It requires a minimum input current to activate the output, and its output is a TTL-compatible logic signal. The isolation voltage is typically rated at several kilovolts RMS, providing a high level of electrical isolation. The internal LED and photodiode are carefully designed to optimize speed and efficiency, making it a popular choice for high-speed isolation applications.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6202 $58.9190
230+ $0.5094 $117.1620
355+ $0.4932 $175.0860
485+ $0.4770 $231.3450
625+ $0.4620 $288.7500
840+ $0.4135 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess