EN
  • EN
  • DE

HCPL2601M

Part No HCPL2601M
Manufacturer Fairchild/ON Semiconductor
Description High Speed 10MBit/s Logic Gate Optocouplers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1179069-HCPL2601M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HCPL2601M CAD Model

Description

The HCPL-2601M is a high-speed optocoupler manufactured by Fairchild/ON Semiconductor. It is designed to provide electrical isolation between circuits while allowing for the transfer of digital signals.

Applications:

  • Logic gate isolation
  • Microprocessor system interfaces
  • Digital control power supplies
  • Line receivers
  • Analog signal isolation

Features:

  • High speed: Data transfer rates up to 1 Mbps.
  • High common-mode transient immunity: Guarantees reliable operation in noisy environments.
  • Guaranteed performance from 0°C to 70°C.
  • Open collector output: Provides flexibility in interfacing with different logic families.
  • Safety and Regulatory Approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5

Benefits:

  • Electrical isolation: Protects sensitive circuits from high voltages and transients.
  • Improved system reliability: Reduces noise and ground loop problems.
  • High-speed data transfer: Suitable for demanding digital communication applications.
  • Versatile interfacing: Compatible with a wide range of logic devices.
  • Safety Compliance: Meets stringent safety standards for isolation.

Additional Details:

The HCPL-2601M consists of an AlGaAs LED optically coupled to a high-speed photodiode-transistor detector. It has a minimum current transfer ratio (CTR) of 7%. The supply voltage is typically 5V. The open collector output requires an external pull-up resistor. The optocoupler is available in an 8-pin DIP (Dual In-Line Package). The HCPL-2601M is commonly used in industrial control systems, medical equipment, and other applications where electrical isolation is essential. Its high speed and robust design make it a reliable solution for digital signal transfer across isolation barriers. Choosing the right optocoupler, like the HCPL-2601M, is crucial for ensuring safety and reliable data transmission in isolated systems. The device isolates the input and output sides, protecting sensitive circuits from damage and improving overall system performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess