EN
  • EN
  • DE
  • IT

HGT1S20N60C3S

Part No HGT1S20N60C3S
Manufacturer Fairchild/ON Semiconductor
Catalog IGBTs - Single
Description 45A, 600V, UFS Series N-Channel IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1180345-HGT1S20N60C3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HGT1S20N60C3S CAD Model

Description

The HGT1S20N60C3S is a 600V, 20A N-Channel IGBT (Insulated Gate Bipolar Transistor) manufactured by Fairchild Semiconductor (now ON Semiconductor). This IGBT is designed for high-speed switching applications, offering a combination of MOSFET-like input characteristics and bipolar transistor-like output performance. It is particularly well-suited for applications requiring both high voltage and high current handling capabilities.

Applications

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits
  • Welding Machines
  • Induction Heating Systems
  • Motor Control Drives

Features

  • High Input Impedance
  • Low Saturation Voltage (VCE(sat))
  • Fast Switching Speed
  • Short Circuit Capability
  • Optimized for Hard Switching Topologies

Benefits

  • Improved Energy Efficiency
  • Reduced Power Losses
  • Simplified Gate Drive Requirements
  • Enhanced System Reliability
  • Lower Operating Temperature

Additional Details

The HGT1S20N60C3S boasts a low saturation voltage, which minimizes conduction losses and improves overall efficiency. Its fast switching speed reduces switching losses, further enhancing performance. The device is capable of withstanding short circuit conditions, providing added protection and reliability to the application. It is typically packaged in a TO-263 (D2PAK) package, which facilitates efficient heat dissipation. Key electrical parameters include a collector-emitter voltage (VCE) of 600V, a continuous collector current (IC) of 20A, and a gate-emitter voltage (VGE) of ±20V. The operating junction temperature ranges from -55°C to +150°C. This IGBT is specifically designed for hard switching applications, where the device is rapidly turned on and off. The internal gate resistance is optimized for fast switching and minimal ringing. The device is also avalanche rated, providing additional protection against voltage transients. The HGT1S20N60C3S is a robust and efficient IGBT suitable for a wide range of power electronics applications.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 70A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 14A TO220-3
Need more? Email Us
Microchip Technology
IGBT NPT 1200V 88A TO-247-3
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 650V 74A TO247-3
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 48A TO-247AC
Need more? Email Us
Infineon Technologies
IGBT 600V 11A D2PAK
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $41.1893

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.7899 $68.5293
17+ $8.0320 $136.5440
25+ $7.7810 $194.5250
35+ $7.5301 $263.5535
45+ $7.2791 $327.5595
60+ $6.5262 $391.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess