EN
  • EN
  • DE
  • IT

HGTG20N60C3

Part No HGTG20N60C3
Manufacturer Fairchild/ON Semiconductor
Description 45A, 600V, UFS Series N-Channel IGBT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1180365-HGTG20N60C3
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HGTG20N60C3 CAD Model

Description

The HGTG20N60C3 is a 600V, 20A N-Channel IGBT (Insulated Gate Bipolar Transistor) from ON Semiconductor (formerly Fairchild Semiconductor). It's designed for high-speed switching applications, offering a combination of MOSFET-like gate drive characteristics and bipolar transistor-like saturation voltage. This IGBT is well-suited for various power electronics applications requiring efficient and reliable switching performance.

Applications:

  • Uninterruptible Power Supplies (UPS)
  • Welding Power Supplies
  • Induction Heating
  • Power Factor Correction (PFC)
  • Motor Control

Features:

  • High Input Impedance
  • Low Saturation Voltage (VCE(sat))
  • Fast Switching Speed
  • High Input Capacitance (typical 2500 pF)
  • Short Circuit Withstand Time (10µs)
  • MOS Gate Turn-on Drive

Benefits:

  • Improved efficiency in power conversion due to low saturation voltage and fast switching.
  • Simplified gate drive circuitry due to high input impedance.
  • Enhanced system reliability due to short circuit withstand capability.
  • Reduced EMI (Electromagnetic Interference) due to controlled switching behavior.
  • Higher power density in applications due to efficient heat dissipation.

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): 600V
  • Continuous Collector Current (IC): 20A
  • Pulsed Collector Current (ICM): 60A
  • Gate-Emitter Voltage (VGE): ±20V
  • Total Power Dissipation (PD): 130W
  • Operating Junction Temperature Range: -55°C to +150°C
  • Saturation Voltage (VCE(sat)): 2.4V at IC = 20A
  • Switching Times (typical): ton = 40 ns, toff = 110 ns
  • Package: TO-220

The HGTG20N60C3 IGBT combines the advantages of MOSFETs and bipolar transistors, making it an excellent choice for high-power switching applications. Its low saturation voltage minimizes conduction losses, while its fast switching speed reduces switching losses. The high input impedance simplifies gate drive design. The short circuit withstand time enhances the device's robustness in fault conditions. The TO-220 package facilitates efficient heat dissipation. This IGBT is a reliable and efficient solution for power electronics designs requiring high performance and robustness.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess