EN
  • EN
  • DE

IFDS6575 /FDS6575

Part No IFDS6575 /FDS6575
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 55952-IFDS6575 /FDS6575
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IFDS6575 /FDS6575 CAD Model

Description

The Fairchild Semiconductor FDS6575 is a low popularity electronic component used in Voltage Regulators.

  • Topology: Flyback Topology
  • Duty Cycle: 80%
  • Pins: 8
  • Output: 1
  • Max Frequency: 80 kHz
  • Switching Frequency: 100 kHz
  • Rise Time: 120 ns
  • Fall Time: 65 ns
  • Mount: Surface Mount
  • RoHS: compliant
  • Min Operating Temperature: -40°C
  • Max Operating Temperature: 105°C
  • Max Supply Voltage: 22 V
  • Max Duty Cycle: 80%
  • Supply: limited supply
  • Popularity: low popularity

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
Trans MOSFET P-CH Si 30V 7A 8-Pin SOP T/R / Silicon P Channel Power MOSFET High Speed Power Switching
Lowest to $0.4967
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $3.5730
Renesas Electronics America
Lowest to $1.6817
Renesas Electronics America
Lowest to $1.0095
Conexant Systems
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess