EN
  • EN
  • DE

IRF710A

Part No IRF710A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power MOSFET (400V, 3.6ohm, 2A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187167-IRF710A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IRF710A CAD Model

Description

The IRF710A is an N-channel power MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). This MOSFET is designed for high-speed switching applications, commonly used in power supplies, DC-DC converters, and motor control circuits. It features a low on-resistance (RDS(on)) for reduced power losses and fast switching speeds for improved efficiency.

Applications

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Lighting control
  • Solid-state relays
  • Uninterruptible Power Supplies (UPS)

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speeds
  • Simple drive requirements
  • Avalanche energy rated
  • RoHS compliant

Benefits

  • Efficient power conversion
  • Reduced power losses
  • Improved system performance
  • Easy implementation in various designs
  • Robust and reliable operation
  • Environmentally friendly due to RoHS compliance

Additional Details

The IRF710A is typically rated for a drain-source voltage (VDS) of 400V and a continuous drain current (ID) in the range of a few amperes, depending on the operating conditions. The low on-resistance minimizes conduction losses, contributing to higher efficiency. Its fast switching speeds reduce switching losses, further improving overall system performance. The MOSFET's simple drive requirements make it easy to integrate into different circuit designs. The avalanche energy rating ensures that the device can withstand transient voltage spikes without damage. Available in a through-hole package, such as a TO-220, the IRF710A is a versatile and reliable power MOSFET for a wide range of applications.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0455 $61.3650
70+ $1.6794 $117.5580
110+ $1.6262 $178.8820
150+ $1.5743 $236.1450
190+ $1.5211 $289.0090
255+ $1.3641 $347.8455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,760 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess