The IRF833 is an N-channel power MOSFET manufactured by Fairchild Semiconductor (now ON Semiconductor). It is designed for high-voltage, high-speed switching applications, commonly found in power supplies, motor control, and lighting systems. The device features a robust avalanche rating and offers efficient performance with low on-resistance.
Applications
- Switch-mode power supplies (SMPS)
- Uninterruptible power supplies (UPS)
- DC-DC converters
- Motor control circuits
- Lighting ballast circuits
Features
- N-Channel Enhancement Mode
- High Voltage Capability (500V Drain-Source Voltage)
- Fast Switching Speed
- Low On-Resistance (RDS(on))
- Repetitive Avalanche Rated
- Simple Drive Requirements
Benefits
- High efficiency in power conversion due to the low on-resistance, minimizing power loss and heat generation.
- Increased reliability with robust avalanche rating, protecting the MOSFET from voltage spikes and transient events.
- Simplified circuit design because of simple drive requirements, reducing the need for complex gate drive circuitry.
- Suitable for high-frequency applications due to the fast switching speed, improving overall system performance.
- Reduced component count and system cost due to efficient power handling and reliable performance.
Additional Details
The IRF833 has a drain-source voltage (Vds) rating of 500V and a continuous drain current (Id) rating of 4.5A at 25°C. The on-resistance (RDS(on)) is typically 1.5 Ohms at Vgs = 10V. It comes in a TO-220 package for easy mounting and thermal management. The gate threshold voltage is typically between 2V and 4V. The power dissipation is rated at 75W. The fast switching speeds and low gate charge contribute to higher efficiency and reduced switching losses.
The device's ability to handle repetitive avalanche conditions ensures reliable operation in demanding applications. The combination of high voltage capability and efficient performance makes the IRF833 a suitable choice for various power electronics applications where reliability and efficiency are critical.