EN
  • EN
  • DE

RO3112C

Part No RO3112C
Manufacturer RF Monolithics, Inc
Catalog Resonators
Description RESONATOR,SM,433.420 MHZ  /  433.42 MHz SAW Resonator 32ppb Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Resonators
Mfr RFMi
Package Tape & Reel (TR),Tape & Reel (TR),Bag
Type SAW
Frequency 433.42 MHz
Frequency Stability 32ppb
Frequency Tolerance ±75kHz
Mounting SMD (SMT)
Package / Case 8-SMD, No Lead
Dimension 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height 0.067" (1.70mm)
Base Product Number RO3112
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Names 2410-RO3112CTR2,2410-RO3112C,2410-RO3112CTR
Standard Package 3,000
Win Source Part Number 1019119-RO3112C
Ultra Librarian 3D Model Ultra Librarian RO3112C CAD Model

Description

The RO3112C resonator is a surface-mount device (SMD) that is ideal for use in a variety of electronic applications.

  • Frequency: 433.42 MHz
  • Frequency Stability: 32ppb
  • Frequency Tolerance: ±75kHz
  • Height: 0.067" (1.70mm)
  • Component Package: 8-SMD, no lead package
  • Standard Package: 3,000
  • Manufacturer: RFMi
  • ROHS: compliant

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 16.0000MHZ 5PF SMD
Need more? Email Us
Murata Electronics North America
Lowest to $0.4009
Murata Electronics North America
CERAMIC RES 8.0000MHZ 10PF SMD
Lowest to $0.2373
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF SMD
Lowest to $0.2551
Murata Electronics North America
CER RESONATOR T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 10.0000MHZ 33PF SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 4.0000MHZ 39PF SMD
Lowest to $0.4630
Murata Electronics North America
3.2X1.3MM 20.0MHZ CERAMIC RESONA
Need more? Email Us
Murata Electronics North America
CERAMIC RES 6.0000MHZ 15PF T/H
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9865 $59.5950
75+ $1.6299 $122.2425
110+ $1.5790 $173.6900
155+ $1.5281 $236.8555
200+ $1.4772 $295.4400
265+ $1.3243 $350.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess