EN
  • EN
  • DE

IRFM210ATF

Part No IRFM210ATF
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958765-IRFM210ATF
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRFM210ATF CAD Model

Description

The IRFM210ATF is a power MOSFET from Fairchild/ON Semiconductor, designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, contributing to reduced power losses and improved overall system performance. It is particularly well-suited for use in DC-DC converters, motor control, and load switching circuits.

Applications

  • DC-DC Converters: Used as a switching element in DC-DC converters for regulating voltage levels.
  • Motor Control: Employed in motor control circuits for efficient speed and torque control.
  • Load Switching: Utilized for switching various loads in electronic systems.
  • Power Management: Integrated into power management circuits for efficient power distribution.
  • LED Lighting: Used in LED lighting applications for dimming and current control.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • Fast Switching Speed: Enables operation at higher frequencies.
  • Avalanche Rated: Provides robustness against voltage spikes.
  • Surface Mount Package: Facilitates automated assembly on printed circuit boards.

Benefits

  • Improved Efficiency: Low on-resistance and gate charge reduce power losses, resulting in higher efficiency.
  • Enhanced Performance: Fast switching speed allows for operation at higher frequencies.
  • Compact Design: Small surface mount package enables integration into space-constrained applications.
  • Reliable Operation: Avalanche rating ensures reliable performance under transient conditions.
  • Simplified Design: Integrated features simplify the design process and reduce the need for external components.

Additional Details

The IRFM210ATF typically has a drain-source voltage (VDS) rating of 200V and a continuous drain current (ID) rating that can range from 2A to 5A, depending on the specific package and operating conditions. Its on-resistance (RDS(on)) is typically in the milliohm range, ensuring minimal conduction losses. The gate charge (Qg) is typically low, reducing switching losses. The device is commonly available in surface-mount packages such as SO-8, DPAK, or similar form factors for automated assembly. It also features ESD protection and is RoHS compliant, meeting environmental standards. The operating junction temperature range is typically from -55°C to +150°C.

You May Also Be Interested in

Glenair, Inc.
Need more? Email Us
Kemet
LINE FILTER 8A CHASS MNT / Three Phase (Wye) EMC/EMI Line Filter 8 A AC 50/60Hz Single Stage Terminal Block
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 200V 35A GBPC / Bridge Rectifier Single Phase Standard 200 V QC Terminal GBPC
Lowest to $5.8627
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess