EN
  • EN
  • DE

DS2720BU+T&R

Part No DS2720BU+T&R
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC LITH BATTERY PROTECT 8-USOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Purpose Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-uMAX
Win Source Part Number 1034811-DS2720BU+T&R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2720BU+T&R CAD Model

Description

Maxim Integrated DS2720BU+T&R Battery Fuel Gauge IC

The Maxim Integrated DS2720BU+T&R is a sophisticated battery fuel gauge Integrated Circuit (IC) designed to provide accurate monitoring of single-cell rechargeable battery packs. This high-precision device is an essential component for portable electronic devices where battery life prediction and management are critical for user satisfaction and device functionality.

With its compact form factor, the DS2720BU+T&R is specifically tailored for space-constrained applications. The device comes in a convenient tape and reel (T&R) packaging, which facilitates automated assembly processes, making it ideal for high-volume production. This packaging ensures safe handling and efficient pick-and-place assembly onto printed circuit boards (PCBs).

The DS2720BU+T&R utilizes a patented algorithm to track battery capacity by monitoring parameters such as voltage, current, and temperature. This enables the IC to provide a precise estimation of remaining battery life, which is critical for maintaining the reliability and usability of portable devices. The fuel gauge IC communicates with the host device via a 1-Wire interface, allowing for simple integration into system designs without the need for complex communication protocols.

One of the key features of the DS2720BU+T&R is its ability to support charge control, which can extend the overall lifespan of the battery by preventing overcharging. This is particularly important for lithium-ion batteries, which are sensitive to charging conditions. Moreover, the IC's ability to provide under-voltage and over-voltage protection helps safeguard the battery and the host device from electrical anomalies.

The DS2720BU+T&R is designed to operate over a wide temperature range, making it suitable for use in various environments and applications, including smartphones, tablets, digital cameras, and other portable electronics that demand reliable battery monitoring.

In summary, Maxim Integrated's DS2720BU+T&R battery fuel gauge IC is a vital component for modern portable devices, offering precise battery monitoring, charge control, and protection features in a small, automated assembly-friendly package. Its integration into battery-powered products ensures users can enjoy a seamless and uninterrupted experience by accurately predicting battery life and enhancing overall device reliability.

You May Also Be Interested in

Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess