EN
  • EN
  • DE

IRFP140A

Part No IRFP140A
Manufacturer Fairchild/ON Semiconductor
Description Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1187758-IRFP140A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFP140A CAD Model

Description

The IRFP140A is an N-Channel Power MOSFET from Fairchild Semiconductor (now ON Semiconductor), designed for high voltage and high current applications. It offers a robust design with high avalanche energy and fast switching speeds, making it suitable for various power control and switching applications.

Applications

  • Switch Mode Power Supplies (SMPS): Used as a primary switching element in SMPS for efficient power conversion.
  • Motor Control: Drives motors in industrial automation, robotics, and other applications requiring precise motor control.
  • Uninterruptible Power Supplies (UPS): Provides reliable power switching in UPS systems to ensure continuous power supply.
  • High Voltage Inverters: Converts DC power to AC power in high voltage inverter applications.
  • Power Amplifiers: Amplifies signals with high power efficiency.

Features

  • High Voltage Capability: Suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses in high-frequency applications.
  • High Avalanche Energy: Provides robustness against voltage transients.
  • Isolated Package: Simplifies mounting and improves thermal performance.

Benefits

  • High Efficiency: Low on-resistance minimizes power dissipation and increases overall efficiency.
  • Reliable Performance: Robust design and high avalanche energy rating ensure reliable operation in demanding applications.
  • Simplified Mounting: Isolated package simplifies mounting and enhances thermal management.
  • Fast Switching: Enables high-frequency operation, reducing the size and weight of power supplies.
  • High Power Handling: Suitable for high current and high voltage applications.

Additional Details

The IRFP140A is designed to handle high voltage and current levels, making it a reliable choice for demanding power applications. Its low on-resistance minimizes conduction losses, contributing to high efficiency. The fast switching speed allows for operation at higher frequencies, reducing the size and weight of power supply components. The high avalanche energy rating provides additional protection against voltage spikes and transients, enhancing the reliability of the circuit. The isolated package simplifies mounting and helps to improve thermal performance by allowing for direct mounting to heatsinks. This MOSFET is suitable for use in a wide range of industrial, commercial, and consumer electronics applications where high power and reliability are essential.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess