EN
  • EN
  • DE
  • IT

ISL9R1560S3S

Part No ISL9R1560S3S
Manufacturer Fairchild/ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 15A, 600V Stealth™ Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1190562-ISL9R1560S3S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL9R1560S3S CAD Model

Description

The ISL9R1560S3S is a Stealth™ Diode manufactured by Fairchild/ON Semiconductor. It's specifically designed to provide soft recovery characteristics, which minimizes voltage overshoot and ringing in switching power supplies and other high-speed applications. This diode is part of their Stealth™ family known for its excellent performance in reducing EMI and improving efficiency.

Applications

  • Power Factor Correction (PFC) circuits
  • Boost diodes in power supplies
  • Freewheeling diodes in motor control circuits
  • Output rectification in switching power supplies
  • High-frequency inverters

Features

  • Stealth™ recovery characteristics
  • Soft reverse recovery
  • Low forward voltage drop
  • High surge current capability
  • Avalanche energy rated

Benefits

  • Reduced EMI (Electromagnetic Interference) due to soft recovery
  • Improved efficiency in switching power supplies
  • Lower switching losses
  • Increased reliability due to robust design
  • Higher system performance due to reduced ringing and voltage overshoot

Specifications

The ISL9R1560S3S has a repetitive peak reverse voltage (VRRM) of 600V and a continuous forward current (IF) of 15A. Its peak forward surge current (IFSM) can reach up to 80A. The typical forward voltage drop (VF) is around 1.5V. The reverse recovery time (trr) is very fast, typically less than 35ns. This diode features an avalanche energy rating, enhancing its robustness and ability to withstand transient voltage spikes.

The ISL9R1560S3S is available in a TO-263 (D2PAK) package, which allows for efficient heat dissipation and is suitable for surface mounting on PCBs. It is designed to operate reliably under demanding conditions.

In summary, the ISL9R1560S3S Stealth™ Diode offers a combination of fast recovery, low forward voltage drop, and high surge current capability, making it an excellent choice for high-frequency power conversion applications where efficiency and EMI performance are critical.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 100A SOT93 / Diode 600 V 100A Through Hole SOT-93
Need more? Email Us
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 10A P600
Lowest to $0.1679
SMC Diode Solutions
DIODE GEN PURP 600V 1A SMA / Diode 600 V 1A Surface Mount SMA (DO-214AC)
Need more? Email Us
Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 20V 5A PMDTM
Lowest to $0.2445
Vishay
DIODE GEN PURP 1.2KV 45A TO247AD / Diode 1200 V 45A Through Hole TO-247AD
Lowest to $4.0420
Taiwan Semiconductor
DIODE GEN PURP 100V 16A ITO220AC / Diode 100 V 16A Through Hole ITO-220AC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
20+ $5.6783 $113.5660
31+ $5.4825 $169.9575
45+ $5.0908 $229.0860
58+ $4.8951 $283.9158
72+ $4.6993 $338.3496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess