EN
  • EN
  • DE

KA239ADTF

Part No KA239ADTF
Manufacturer Fairchild/ON Semiconductor
Catalog Linear - Comparators
Description Automotive precision quad differential comparator, industrial grade 14-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Input Bias Current 250 nA
Input Offset Voltage (Vos) 2 mV
Maximum Operating Temperature 85 °C
Max Power Dissipation 570 mW
Max Supply Current 2 mA
Max Supply Voltage 36 V
Min Operating Temperature -25 °C
Min Supply Voltage 18 V
Nominal Supply Current 2 mA
Number of Channels 4
Output Current 18 mA
Output Current per Channel 18 mA
Response Time 1.3 µs
RoHS Compliant
Win Source Part Number 1067026-KA239ADTF
Categories Linear - Comparators
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA239ADTF CAD Model

Description

The Fairchild/ON Semiconductor KA239ADTF is a linear-comparator with 4 channels.

  • Output Current: 18 mA
  • Input Bias Current: 250 nA
  • Response Time: 1.3 µs
  • Mounting: SMD (SMT)
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -25 °C
  • Nominal Supply Current: 2 mA
  • Maximum Supply Current: 2 mA
  • Input Offset Voltage: 2 mV
  • Category: Linear - Comparators
  • Manufacturer: Fairchild/ON Semiconductor
  • Supply and Demand Status: Shortage
  • RoHS Compliance: RoHS compliant.

You May Also Be Interested in

SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NJR Corporation/NJRC
Lowest to $1.0268
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess