EN
  • EN
  • DE

KA3S0880RB-TU

Part No KA3S0880RB-TU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Max Power Dissipation 190 W
Max Supply Current 12 mA
Min Operating Temperature -25 °C
Number of Outputs 1
Output Current 8 A
Resistance 1.2 Ω
RoHS Non-Compliant
Win Source Part Number 1024656-KA3S0880RB-TU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA3S0880RB-TU CAD Model

Description

The KA3S0880RB-TU is a Fairchild/ON Semiconductor power switch designed for offline flyback converters. It integrates a SenseFET and a current mode PWM control IC, minimizing external components and enabling compact, efficient power supply designs. This power switch is suitable for various applications requiring power conversion from AC mains to DC voltage.

Applications:

  • Power supplies for DVD players
  • Adapters for various electronic devices
  • Auxiliary power supplies for home appliances
  • Standby power supplies

Features:

  • Integrated SenseFET and PWM Control IC: Reduces component count and simplifies design.
  • Current Mode PWM Control: Provides excellent line regulation and load regulation.
  • Built-in Soft-Start Function: Reduces stress on components during startup.
  • Over Voltage Protection (OVP): Protects the power supply and load from excessive voltage.
  • Over Load Protection (OLP): Protects the power supply and load from excessive current.
  • Thermal Shutdown Function (TSD): Protects the power supply from overheating.
  • Auto-Restart Mode: Automatically restarts the power supply after a fault condition is cleared.

Benefits:

  • Compact Power Supply Design: Integration of SenseFET and PWM control reduces board space.
  • High Efficiency: Current mode PWM control optimizes efficiency.
  • Reliable Operation: Comprehensive protection features ensure reliable operation.
  • Simplified Design: Reduced component count simplifies power supply design.
  • Cost-Effective Solution: Integration minimizes the overall cost of the power supply.

Additional Details:

The KA3S0880RB-TU utilizes a current mode PWM control scheme, which offers excellent line regulation and load regulation. The integrated SenseFET ensures efficient power conversion. The built-in soft-start function minimizes stress on components during startup, improving reliability. The device incorporates overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD) to safeguard the power supply and load from various fault conditions. The auto-restart mode automatically attempts to restart the power supply after a fault is cleared, improving system availability.

Specifications:

  • Drain-Source Voltage (VDS): 800V
  • Drain Current (ID): 8A
  • Operating Frequency: 100kHz (Typical)
  • Operating Temperature Range: -25°C to +85°C

You May Also Be Interested in

Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Infineon Technologies
KIT_A2G_TC387_5V_TFT / A2GTC3875VTFT USB to UART (RS232) Bridge Interface Evaluation Board
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
STMicroelectronics
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess