The KA431SLMF is a precision adjustable shunt regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It functions as a programmable voltage reference, commonly used in various voltage regulation and control circuits.
Applications:
- Switching power supplies
- Linear regulators
- Voltage monitors
- Error amplifiers
- Adjustable voltage and current regulators
Features:
- Programmable Output Voltage: Vref to 36V
- Low Dynamic Output Impedance: 0.2Ω (typical)
- Sink Current Capability: 1 mA to 100 mA
- Equivalent Full Range Temperature Coefficient Typically: 14 ppm/°C
- Temperature Compensated for Operation over Full Rated Operating Temperature Range
- Low Output Noise Voltage
Benefits:
- Precise voltage regulation due to its low dynamic output impedance and temperature compensation.
- Flexibility in voltage regulation as the output voltage can be programmed using external resistors.
- Versatile usage in different applications due to its wide operating voltage and current range.
- Improved stability and accuracy in voltage regulation circuits.
- Reduced component count in designs due to its integrated functionality.
Additional Details:
The KA431SLMF provides a stable and accurate voltage reference, which is crucial for many electronic circuits. The output voltage can be adjusted by selecting appropriate external resistors, allowing for a wide range of output voltage settings. Its low dynamic output impedance ensures that the output voltage remains stable even with changes in load current. The temperature compensation feature minimizes the effect of temperature variations on the output voltage, resulting in more consistent performance over a wide temperature range.
This device is designed to operate within a specified temperature range and is typically available in various package options, including surface-mount packages for space-saving designs. It is widely used in power supplies and other applications where precise voltage regulation is required. The KA431 series are known for their reliability and cost-effectiveness in voltage regulation applications.