EN
  • EN
  • DE

KA5M0165R

Part No KA5M0165R
Manufacturer Fairchild/ON Semiconductor
Description Fairchild Power Switch(FPS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192413-KA5M0165R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA5M0165R CAD Model

Description

The KA5M0165R is a Fairchild (now ON Semiconductor) Power Switch, specifically a Switch Mode Power Supply (SMPS) power switch. It's designed for offline power supplies, integrating a SenseFET and current mode PWM controller. This integration minimizes external components and simplifies the design of power supplies for various applications.

Applications

  • Power supplies for DVD players.
  • Power adapters for various electronic devices.
  • Auxiliary power supplies in consumer electronics.
  • Standby power supplies.
  • Low-power offline power supplies.

Features

  • Integrated SenseFET and PWM controller.
  • Low start-up current.
  • Built-in over voltage protection (OVP).
  • Overload protection (OLP).
  • Over temperature protection (OTP).
  • Internal avalanche rugged SenseFET.
  • Pulse-by-pulse current limiting.

Benefits

  • Simplified power supply design.
  • Reduced component count.
  • Improved system reliability due to integrated protection features.
  • Lower standby power consumption.
  • Cost-effective solution for offline power supplies.
  • Enhanced safety with built-in protection mechanisms.

Additional Details

The KA5M0165R typically comes in a TO-220F package. It's designed to operate directly from rectified AC line voltage. The integrated SenseFET simplifies the design by eliminating the need for an external sensing resistor. The PWM controller operates in current mode, providing stable and efficient power conversion. The various protection features ensure safe operation under abnormal conditions, such as overvoltage, overload, and overtemperature. The device is widely used in low to medium power offline power supply applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5269 $61.0760
95+ $1.2532 $119.0540
145+ $1.2139 $176.0155
200+ $1.1746 $234.9200
255+ $1.1354 $289.5270
345+ $1.0176 $351.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess