EN
  • EN
  • DE

KA7815A

Part No KA7815A
Manufacturer Fairchild/ON Semiconductor
Description 3-Terminal 1A Positive Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192463-KA7815A
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KA7815A CAD Model

Description

The KA7815A is a three-terminal positive voltage regulator designed for a wide range of applications. This regulator is known for its simplicity, reliability, and cost-effectiveness, making it a popular choice for both hobbyists and professional engineers. It provides a fixed 15V output voltage and is capable of delivering up to 1A of output current with adequate heat sinking.

Applications

  • Power Supplies: Used in linear power supplies to provide a stable 15V output for various electronic circuits.
  • Voltage Regulation: Employed in systems requiring a consistent 15V supply, ensuring reliable operation of sensitive components.
  • Battery Chargers: Can be incorporated into battery charging circuits to provide a regulated voltage for charging batteries.
  • DIY Electronics Projects: Ideal for hobbyists and students building electronic projects that need a 15V power rail.
  • Industrial Control Systems: Used in industrial applications where a stable 15V supply is needed for sensors, actuators, and control circuitry.

Features

  • Fixed Output Voltage: Provides a stable and precise 15V output.
  • Output Current: Capable of delivering up to 1A of output current.
  • Internal Thermal Overload Protection: Protects the regulator from overheating by shutting down the output when the junction temperature exceeds a safe limit.
  • Short-Circuit Protection: Limits the output current in the event of a short circuit, preventing damage to the regulator and the connected circuitry.
  • Output Transistor Safe-Area Compensation: Ensures that the output transistor operates within its safe operating area, enhancing reliability and preventing failures.

Benefits

  • Stable Voltage Supply: Ensures consistent and reliable operation of electronic circuits by providing a fixed 15V output.
  • Overload Protection: Prevents damage to the regulator and connected components in the event of overcurrent or overheating.
  • Simplified Circuit Design: Requires minimal external components, making it easy to implement in various applications.
  • Cost-Effective: Offers a cost-effective solution for voltage regulation compared to more complex switching regulators.
  • Wide Range of Applications: Suitable for a diverse range of applications, from simple power supplies to more complex industrial control systems.

Additional Details

The KA7815A typically requires input and output capacitors for stable operation. A bypass capacitor (e.g., 0.33μF) is recommended at the input to filter out noise, and an output capacitor (e.g., 0.1μF) is recommended to improve transient response. The regulator is available in a TO-220 package, which allows for easy mounting and heat sinking. Proper heat sinking is essential when operating at higher output currents to prevent overheating and ensure long-term reliability.

Absolute Maximum Ratings:* Input Voltage: 35V* Operating Junction Temperature: 0°C to +125°C

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4043 $58.6235
350+ $0.3326 $116.4100
540+ $0.3222 $173.9880
745+ $0.3119 $232.3655
960+ $0.3015 $289.4400
1,285+ $0.2703 $347.3355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess