The KA7818 is a three-terminal positive voltage regulator. It is designed to provide a fixed output voltage of 18V with appropriate heat sinking, making it suitable for a wide range of applications. It offers internal current limiting and thermal shutdown protection.
Applications
- Power supplies for electronic circuits
- Voltage regulation in industrial equipment
- Voltage regulation in consumer electronics
- Battery chargers
Features
- Output Voltage: 18V
- Output Current up to 1A
- Internal Thermal Overload Protection
- Internal Short Circuit Current Limiting
- Output Transistor Safe Area Compensation
Benefits
- Fixed and stable 18V output voltage
- Simple to use with minimal external components
- Protection against overheating
- Protection against short circuits
- Improved reliability and robustness
Additional Details
The KA7818 is a linear voltage regulator that provides a stable 18V output. It requires minimal external components for operation. The internal thermal overload protection shuts down the regulator when the junction temperature exceeds a safe limit, preventing damage. The short circuit current limiting protects the regulator from excessive current draw. It is typically available in a TO-220 package.