EN
  • EN
  • DE
  • IT

KA78L12AZ

Part No KA78L12AZ
Manufacturer Fairchild/ON Semiconductor
Description 3-terminal 0.1A positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192480-KA78L12AZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automotive, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian KA78L12AZ CAD Model

Description

The KA78L12AZ is a three-terminal positive voltage regulator manufactured by Fairchild Semiconductor (now ON Semiconductor). It provides a fixed 12V output voltage, making it suitable for a wide range of applications where a stable and regulated voltage source is required.

Applications:

  • Voltage Regulation: Providing a stable 12V supply for electronic circuits.
  • Power Supplies: Building simple and cost-effective power supplies.
  • Battery Chargers: Regulating the charging voltage for 12V batteries.
  • Microcontroller Power: Providing a regulated 12V supply for microcontrollers and other digital circuits.
  • Linear Regulators: General-purpose voltage regulation in various electronic devices.

Features:

  • Fixed 12V Output: Provides a stable and accurate 12V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the load from short circuits.
  • Thermal Overload Protection: Shuts down the regulator in case of excessive temperature.
  • No External Components Required: Simple design with minimal external components.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits:

  • Stable Voltage Supply: Provides a reliable 12V supply for sensitive electronic circuits.
  • Circuit Protection: Protects against short circuits and thermal overload.
  • Easy to Use: Simple design requires minimal external components.
  • Cost-Effective: Provides a low-cost solution for voltage regulation.

Additional Details:

The KA78L12AZ typically requires input and output capacitors for stable operation. Detailed specifications regarding input voltage range, output current capability, and thermal resistance can be found in the ON Semiconductor datasheet for this part. The datasheet also includes recommended application circuits and layout guidelines for optimal performance and thermal management. The regulator's output current capability is limited, and it should be operated within its specified limits. A heat sink may be required depending on the input voltage, output current, and ambient temperature.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.9120 $68.4000
175+ $0.7489 $131.0575
270+ $0.7258 $195.9660
370+ $0.7025 $259.9250
480+ $0.6792 $326.0160
640+ $0.6080 $389.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess