EN
  • EN
  • DE
  • IT

KA78L15AZ

Part No KA78L15AZ
Manufacturer Fairchild/ON Semiconductor
Description 3-terminal 0.1A positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192481-KA78L15AZ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian KA78L15AZ CAD Model

Description

The KA78L15AZ is a three-terminal positive voltage regulator manufactured by Fairchild/ON Semiconductor. It's designed to provide a stable 15V output voltage from a fluctuating input voltage. This series of regulators is widely used in a variety of electronic circuits due to its simplicity, reliability, and cost-effectiveness. It features built-in protection against short circuits and thermal overload, making it a robust and safe component.

Applications:

  • Power Supplies
  • Voltage Regulation in Electronic Circuits
  • Battery Chargers
  • Linear Regulators for Microcontrollers
  • Instrumentation Equipment

Features:

  • Fixed 15V Output Voltage: Provides a stable and precise output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the connected load from overcurrent conditions.
  • Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • No External Components Required: Simplifies the design and reduces the number of components.
  • Small Package: Available in a TO-92 package for easy integration.

Benefits:

  • Stable and Reliable Output Voltage: Ensures consistent performance of the connected circuitry.
  • Protection Against Fault Conditions: Prevents damage to the regulator and the load in case of short circuits or thermal overload.
  • Simplified Design: No need for external components reduces design complexity and cost.
  • Easy to Use: Simple three-terminal configuration makes it easy to integrate into existing circuits.
  • Cost-Effective: Provides a reliable voltage regulation solution at a low cost.

Additional Details:

The KA78L15AZ requires only a few external capacitors for optimal performance. The input capacitor helps to filter out noise and ripple from the input voltage, while the output capacitor helps to stabilize the output voltage. The regulator is capable of delivering an output current of up to 100mA. It is designed to operate over a wide temperature range, making it suitable for use in various environments. The internal short-circuit current limiting and thermal overload protection ensure safe and reliable operation. The KA78L15AZ is a popular choice for many applications due to its simplicity, reliability, and cost-effectiveness. It's commonly used in power supplies, battery chargers, and linear regulators for microcontrollers. Its ease of use and robust protection features make it an ideal choice for both hobbyists and professional engineers. The fixed output voltage of 15V eliminates the need for adjustments, simplifying the design and ensuring consistent performance. Furthermore, the small TO-92 package allows for easy integration into compact electronic devices. Its low cost makes it an attractive solution for budget-conscious designs, while still providing reliable voltage regulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.5859 $71.3655
100+ $1.3013 $130.1300
155+ $1.2600 $195.3000
215+ $1.2199 $262.2785
275+ $1.1798 $324.4450
370+ $1.0568 $391.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess