EN
  • EN
  • DE
  • IT

KA78M05R

Part No KA78M05R
Manufacturer Fairchild/ON Semiconductor
Description 3-terminal 0.5A positive voltage regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1192484-KA78M05R
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KA78M05R CAD Model

Description

The KA78M05R is a 500mA positive voltage regulator. It is part of the KA78Mxx series of three-terminal regulators, designed to provide a stable and regulated output voltage. It provides local on-card regulation, eliminating distribution problems associated with single point regulation.

Applications

  • On-card regulation for electronic circuits
  • Power supplies for microcontrollers
  • Power supplies for logic circuits
  • Battery charging circuits

Features

  • Output Voltage: 5V
  • Output Current: 0.5A (500mA)
  • Internal Short Circuit Current Limiting
  • Internal Thermal Overload Protection
  • No External Components Required

Benefits

  • Stable and regulated 5V output
  • Simple to use, requiring minimal external components
  • Protection against short circuits
  • Protection against overheating
  • Cost-effective voltage regulation solution

Additional Details

The KA78M05R is a three-terminal regulator suitable for various applications where a stable 5V supply is needed. The device includes built-in thermal overload protection which will shut down the regulator if the junction temperature exceeds the limit and Short Circuit current limiting to protect against short circuits. The 'R' suffix usually implies a different package type. Common package styles are TO-220, TO-252 or D-PAK. Check the datasheet for exact pinout and electrical characteristics.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess