EN
  • EN
  • DE
  • IT

MT48LC2M32B2P-55:G

Part No MT48LC2M32B2P-55:G
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 64MBIT PAR 86TSOP II
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 64Mbit
Memory Organization 2M x 32
Memory Interface Parallel
Clock Frequency 183 MHz
Access Time 5 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 86-TFSOP (0.400", 10.16mm Width)
Supplier Device Package 86-TSOP II
Base Product Number MT48LC2M32B2
Standard Package 1,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0002
Win Source Part Number 945012-MT48LC2M32B2P-55:G
Ultra Librarian 3D Model Ultra Librarian MT48LC2M32B2P-55:G CAD Model

Description

The Micron Technology Inc. 871459 is an integrated circuit (IC) memory module designed for use in electronic devices.

  • Category: Integrated Circuits (ICs) - Memory - Memory
  • Technology: SDRAM
  • Memory Size: 64Mbit
  • Access Time: 5 ns
  • Voltage Supply: 3V to 3.6V
  • Mounting Type: Surface mount
  • Package: 86-TFSOP
  • Operating Temperature: 0°C to 70°C
  • Clock Frequency: 183 MHz
  • Memory Interface: Parallel
  • Status: Obsolete

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 4MBIT PARALLEL 44TSOP II / SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
Lowest to $21.6215
ISSI, Integrated Silicon Solution Inc
256Mb QPI/QSPI, 8-pin WSON 6X8MM / FLASH - NOR (SLC) Memory IC 256Mbit SPI - Quad I/O, QPI, DTR 166 MHz 8-WSON (8x6)
Lowest to $10.6658
STMicroelectronics
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP
Lowest to $0.8764
Microchip Technology
IC EEPROM 2KBIT MICROWIRE 8SOIC
Lowest to $0.6520
Microchip Technology
IC EEPROM 512KBIT I2C 8UDFN
Lowest to $2.8052
Micron Technology Inc.
IC FLASH 8MBIT SPI 75MHZ 8VDFPN
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT MICROWIRE 8SOIC
Lowest to $1.1829
STMicroelectronics
IC EEPROM 512KBIT SPI 8TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 4GBIT PAR 96TWBGA / SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-TWBGA (9x13)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess