The KSA1220ASTU is a high voltage, high current NPN epitaxial planar bipolar junction transistor (BJT) manufactured by Fairchild/ON Semiconductor. It's designed for use in a wide range of linear and switching applications requiring high voltage and current handling capabilities. The transistor features excellent gain linearity and fast switching speeds.
Applications
- Audio power amplifiers
- High voltage switching regulators
- Motor control circuits
- General purpose amplification
- Linear power amplifiers
Features
- High Collector-Emitter Voltage (VCEO = 120V)
- High Collector Current (IC = 3A)
- High Power Dissipation (PC = 20W)
- Excellent Gain Linearity
- Fast Switching Speeds
Benefits
- Suitable for high voltage and high current applications
- Low distortion in audio amplifier circuits
- Efficient switching performance
- Wide operating range
- Reliable performance
Additional Details
The KSA1220ASTU is housed in a TO-126 package, providing good thermal dissipation. The transistor's high VCEO allows it to be used in circuits with high voltage rails, while its high IC enables it to deliver substantial power to the load. The excellent gain linearity ensures minimal distortion in audio amplifier applications. It is commonly used as a driver transistor in audio amplifiers or as a switching transistor in power supplies. The device is RoHS compliant. Its robust construction and reliable performance make it a popular choice for various electronic designs. The 'STU' suffix likely indicates a specific tape and reel packaging for automated assembly processes. Ensure proper heatsinking is employed to manage the transistor's power dissipation effectively. Careful circuit design is essential to prevent exceeding the transistor's maximum ratings.